Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.11
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 24 |
Keying | A |
Seal Type | Wire Entry Seal, Peripheral |
Number of Positions | 24 |
Reverse Numbering | With |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .065 – .1in, 1.65 – 3.04mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Color | Black |
Shell Size | 23 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | Yes |
Housing Type | Receptacle |
Product Type | Housing |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Connector, Housing, CPC, Receptacle Assembly,24 Pos, Size 23,Free Hanging,1 Series | TE Connectivity 796291-1 | RS Americas |
SEALED CPC,SER1,23-24,FR RCPT Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: Yes Housing 600 VDC Wire-to-Wire 24 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796291-1 | Internal Number: 796291-1 | TE Connectivity | TE Store |
Circular Connector Receptacle Size 23 24 Position Free Hanging | Newark Electronics |
Conn CPC PIN 24 POS Crimp ST Cable Mount 24 Terminal 1 Port | Avnet America |
SEALED CST,SER1,23-24,FR RCPT | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 24Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 796291-1?
Additional datasheets, footprints and schematics for 796291-1 are listed on our Part Details page. You can also find images and similar parts to 796291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796291-1 fall under?
The 796291-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796291-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796291-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 796291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796291-1 often in real-time on the comparison pages.
What if I can't find stock of 796291-1?
You can fill out our help required form which you can use to request a quote for 796291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.