Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.56
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$9.15
|
7,303
in stock
|
Buy Now | |
TE Store
from US$16.08
|
3,913
in stock
|
Buy Now | |
Heilind Electronics
from US$9.17
|
1,974
in stock
|
Buy Now | |
element14
from US$9.88
|
1,933
in stock
|
Buy Now | |
RS Americas
from US$6.80
|
1,366
in stock
|
Buy Now | |
Chip One Stop
from US$7.07
|
905
in stock
|
Buy Now | |
TTI Europe
from US$8.81
|
900
in stock
|
Buy Now | |
Future Electronics
from US$8.30
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$6.97
|
569
in stock
|
Buy Now | |
Farnell
from US$9.68
|
451
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.17
|
329
in stock
|
Buy Now | |
Distrelec
from US$7.92
|
249
in stock
|
Buy Now | |
Conrad
from US$12.82
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.98
|
10
in stock
|
Buy Now | |
Boersig
from US$11.56
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.32
|
-
|
Buy Now | |
Sager
from US$7.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 19 |
Keying | A |
Reverse Numbering | Without |
Number of Positions | 19 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Nylon 6/6 |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | Yes |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn PLUG 19 POSITION shell | Rapid Electronics |
CPC PLUG ASSEMBLY SIZE 23-19 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 19 Sealable: No Housing 600 VDC Wire-to-Wire 19 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211772-1 | Internal Number: 211772-1 | TE Connectivity | TE Store |
CONN, CIRCULAR, HOUSING, PLUG, 19POS | element14 |
Connector Housing CPC Plug Assy 19 Pos. Sz. 23 Series 1 Free Hang Rev Sex | TE Connectivity 211772-1 | RS Americas |
CPC Series 1 Housing Plug 19 Position Size 23 Circular Plastic Connector | Future Electronics |
Circular Connector Plug Size 23 19 Position Free Hanging | Newark Electronics |
TE Connectivity Circular Plug Housing, Plug, 19 Contacts, Polyamide 6.6 | Distrelec |
Plug Assy size 23, 19way Pin A CPC | RS |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Conn CPC PIN 19 POS Crimp ST Cable Mount 19 Terminal 1 Port | Avnet America |
Standard Circular Connector PLUG 19 POSITION shell size 23 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 19Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
Insert Arrangement | 23-19 |
No. of Positions | 19Ways |
Where can I find additional details, specifications and documents for a 211772-1?
Additional datasheets, footprints and schematics for 211772-1 are listed on our Part Details page. You can also find images and similar parts to 211772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211772-1 fall under?
The 211772-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211772-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211772-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Heilind Electronics, element14 and RS Americas have stock available or on a lead time for 211772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211772-1 often in real-time on the comparison pages.
What if I can't find stock of 211772-1?
You can fill out our help required form which you can use to request a quote for 211772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.