Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 19 |
---|---|
Keying | A |
Number of Power Positions | 0 |
Number of Positions | 19 |
Reverse Gender | Reverse |
Assembly Length | 1.418in, 36.02mm |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 23 |
Housing Material | PA 6.6 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tray |
Shell Type | All Plastic |
Connector System | Wire-to-Board, Wire-to-Panel |
Contact Type | Socket |
Product Type | Connector Assembly |
Sealable | Yes |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
CPC 23-19 RECPT ASSY Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 19 Sealable: Yes Connector Assembly 250 VDC Wire-to-Panel 19 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 213827-8 | Internal Number: 213827-8 | TE Connectivity | TE Store |
Cpc 23-19 Recpt Assy |Amp Te Connectivity 213827-8 | Newark Electronics |
Conn CPC SKT 19 POS Solder ST Thru-Hole 19 Terminal 1 Port | Avnet America |
Circular Plastic Connector, 23-19 Receptacle Assembly | TE Connectivity 213827-8 | RS Americas |
CST 23-19 RECPT ASSY | Boersig |
Where can I find additional details, specifications and documents for a 213827-8?
Additional datasheets, footprints and schematics for 213827-8 are listed on our Part Details page. You can also find images and similar parts to 213827-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213827-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213827-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213827-8 fall under?
The 213827-8 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213827-8 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213827-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 213827-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213827-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 213827-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213827-8 often in real-time on the comparison pages.
What if I can't find stock of 213827-8?
You can fill out our help required form which you can use to request a quote for 213827-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.