Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.26
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$44.50
|
626
in stock
|
Buy Now | |
Chip One Stop
from US$32.70
|
626
in stock
|
Buy Now | |
TE Store
from US$75.27
|
268
in stock
|
Buy Now | |
Boersig
from US$48.14
|
87
in stock
|
Buy Now | |
RS Americas
from US$40.85
|
71
in stock
|
Buy Now | |
Heilind Electronics
from US$48.67
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$48.67
|
18
in stock
|
Buy Now | |
Conrad
from US$57.75
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
374
in stock
|
Buy Now | |
Avnet America
-
|
132
in stock
|
Buy Now | |
Future Electronics
from US$38.37
|
-
|
Buy Now | |
element14
from US$41.54
|
-
|
Buy Now | |
TTI Europe
from US$43.86
|
-
|
Buy Now | |
Farnell
from US$40.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Number of Positions | 37 |
Number of Power Positions | 0 |
Keying | A |
Seal Type | Wire Entry Seal |
Number of Signal Positions | 37 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Shell Size | 23 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
VDE Tested | No |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1 3/8-18 UNEF-2A |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | Yes |
Product Type | Housing |
Contact Type | Socket |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn Plg Rec 23-37 F/H Sealed |Amp Te Connectivity 796288-1 | Newark Electronics |
PLUG.ASSY,23-37STD SEX THRD AD Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: Yes Housing 600 VDC Wire-to-Wire 37 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796288-1 | Internal Number: 796288-1 | TE Connectivity | TE Store |
Housing Plug 37 way Socket size 23 CPC | RS |
Connector Housing CPC Plug Assy 37 Pos. Sz. 23 Series 1 Free Hang Std Sex | TE Connectivity 796288-1 | RS Americas |
PLUG.ASSY23-37STD SEX THRD AD | Heilind Electronics |
Connection angle: 180 ° | Conrad |
Conn CPC SKT 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet Abacus |
CPC Series 1 Free Hanging Plug 37 Position Circular Plastic Connector | Future Electronics |
CIRCULAR CONNECTOR, PLUG, 23-37, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 23-37 |
No. of Positions | 37Ways |
Where can I find additional details, specifications and documents for a 796288-1?
Additional datasheets, footprints and schematics for 796288-1 are listed on our Part Details page. You can also find images and similar parts to 796288-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796288-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796288-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796288-1 fall under?
The 796288-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796288-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796288-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796288-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796288-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, RS and Boersig have stock available or on a lead time for 796288-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796288-1 often in real-time on the comparison pages.
What if I can't find stock of 796288-1?
You can fill out our help required form which you can use to request a quote for 796288-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.