Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$56.23
|
421
in stock
|
Buy Now | |
TE Store
from US$94.97
|
866
in stock
|
Buy Now | |
Rapid Electronics
from US$91.09
|
417
in stock
|
Buy Now | |
Chip One Stop
from US$51.00
|
417
in stock
|
Buy Now | |
RS Americas
from US$50.26
|
7
in stock
|
Buy Now | |
Avnet America
from US$49.52
|
-
|
Buy Now | |
element14
from US$56.50
|
-
|
Buy Now | |
Boersig
from US$68.96
|
-
|
Buy Now | |
Farnell
from US$113.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Reverse Numbering | With |
Seal Type | Wire Entry Seal |
Number of Power Positions | 0 |
Number of Positions | 16 |
Number of Signal Positions | 16 |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | Nylon |
VDE Tested | No |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | Without |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
SLD CPC PLUG ASSY,17-16,STD SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Wire 16 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796274-2 | Internal Number: 796274-2 | TE Connectivity | TE Store |
Circular Conn, Plug, 16Pos, Crimp | Newark Electronics |
Standard Circular Connector SLD CPC PLUG ASSY 17 | Rapid Electronics |
Connector, Housing, CPC, Plug Assembly, 16 Pos, Size 17, Free Hanging, 1 Series | TE Connectivity 796274-2 | RS Americas |
Conn CPC SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR PLUG SIZE 17 16 POSIT | element14 |
SLD CST PLUG ASSY,17-16,STD SX | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 796274-2?
Additional datasheets, footprints and schematics for 796274-2 are listed on our Part Details page. You can also find images and similar parts to 796274-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796274-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796274-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796274-2 fall under?
The 796274-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796274-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796274-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796274-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796274-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 796274-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796274-2 often in real-time on the comparison pages.
What if I can't find stock of 796274-2?
You can fill out our help required form which you can use to request a quote for 796274-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.