Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.62
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$8.05
|
174
in stock
|
Buy Now | |
element14
from US$7.83
|
174
in stock
|
Buy Now | |
TE Store
from US$10.60
|
140
in stock
|
Buy Now | |
RS
from US$7.23
|
95
in stock
|
Buy Now | |
Heilind Electronics
from US$8.77
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.77
|
17
in stock
|
Buy Now | |
RS Americas
from US$8.31
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$10.91
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$9.10
|
5
in stock
|
Buy Now | |
Future Electronics
from US$6.42
|
-
|
Buy Now | |
Avnet America
from US$6.86
|
-
|
Buy Now | |
Boersig
from US$7.65
|
-
|
Buy Now | |
Distrelec
from US$8.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Number of Signal Positions | 37 |
Keying | B |
Reverse Numbering | With |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 23 |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Circuit Application | Power & Signal |
Comment | 4 Locating Key Arrangement. |
Packaging Method | Package |
Packaging Quantity | 100 |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector, Plug, 23-37, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 23-37, CABLE | element14 |
CPC PLUG ASSEMBLY SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 213850-1 | Internal Number: 213850-1 | TE Connectivity | TE Store |
Circular Plastic Connector, Plug Assembly Size 23-37 | TE Connectivity 213850-1 | RS Americas |
Standard Circular Connector PLUG ASSY SIZE 23-37 | Rapid Electronics |
CPC Series 1 -37 Position Straight Free Hanging Circular Plastic Plug Housing | Future Electronics |
Conn CPC PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
TE Connectivity - AMP Connector CPC PLUG ASSEMBLY SIZE 23-37 | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 213850-1?
Additional datasheets, footprints and schematics for 213850-1 are listed on our Part Details page. You can also find images and similar parts to 213850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213850-1 fall under?
The 213850-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213850-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213850-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 213850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213850-1 often in real-time on the comparison pages.
What if I can't find stock of 213850-1?
You can fill out our help required form which you can use to request a quote for 213850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.