Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.59
|
189
in stock
|
Buy Now | |
Rapid Electronics
from US$7.35
|
20,511
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
17,517
in stock
|
Buy Now | |
Heilind Electronics
from US$8.45
|
16,413
in stock
|
Buy Now | |
element14
from US$10.08
|
3,678
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.45
|
2,735
in stock
|
Buy Now | |
RS Americas
from US$8.94
|
1,991
in stock
|
Buy Now | |
Newark Electronics
from US$8.10
|
1,986
in stock
|
Buy Now | |
Farnell
from US$9.49
|
1,986
in stock
|
Buy Now | |
TE Store
from US$14.99
|
1,134
in stock
|
Buy Now | |
Avnet America
from US$7.70
|
508
in stock
|
Buy Now | |
Boersig
from US$7.57
|
448
in stock
|
Buy Now | |
Sager
from US$5.89
|
266
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.12
|
16
in stock
|
Buy Now | |
Conrad
from US$9.61
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,200
in stock
|
Buy Now | |
Carlton-Bates
-
|
65
in stock
|
Buy Now | |
Future Electronics
from US$7.65
|
-
|
Buy Now | |
Distrelec
from US$7.44
|
-
|
Buy Now | |
TTI Europe
from US$6.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Keying | A |
Number of Signal Positions | 9 |
Number of Positions | 9 |
Number of Power Positions | 0 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 17 |
Housing Material | Glass Filled Nylon 6/6 |
Body Orientation | Straight |
VDE Tested | Yes |
Mating Retention | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Pin |
Sealable | No |
Shell Type | All Plastic |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Conn PLUG 9 POSITION shell size | Rapid Electronics |
PLUG, FREE, SIZE 17, 9WAY | element14 |
Connector Housing CPC Plug Assy 9 Pos. Sz. 17 Series 1 Free Hang Rev Sex | TE Connectivity 211768-1 | RS Americas |
Plug, Free, Size 17, 9Way | Newark Electronics |
CPC PLUG ASSEMBLY SIZE 17-9 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211768-1 | Internal Number: 211768-1 | TE Connectivity | TE Store |
Conn Circular Housing Cable Mount Plug PIN 9 POS 17 Shell Size Glass Filled Nylon 66 | Avnet America |
Standard Circular Connector PLUG 9 POSITION shell size 17 | Sager |
9 way 17 pin shell cable plug,250V,ser1 | RS |
Plug | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
AMP CPC Series 1 211768-1 Miniature Circular Connector, 9 pos., Pin Terminal, Size 17 Shell, Black | Carlton-Bates |
CPC Series 1 Free Hanging Plug 9 Position Circular Plastic Connector | Future Electronics |
TE Connectivity Circular Plug Housing, Plug, 9 Contacts, Glass Filled Polyamide 6.6 | Distrelec |
Where can I find additional details, specifications and documents for a 211768-1?
Additional datasheets, footprints and schematics for 211768-1 are listed on our Part Details page. You can also find images and similar parts to 211768-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211768-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211768-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211768-1 fall under?
The 211768-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211768-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211768-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211768-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211768-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 211768-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211768-1 often in real-time on the comparison pages.
What if I can't find stock of 211768-1?
You can fill out our help required form which you can use to request a quote for 211768-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.