Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.95
|
216
in stock
|
Buy Now | |
Heilind Electronics
from US$10.04
|
2,254
in stock
|
Buy Now | |
TTI Europe
from US$8.04
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$15.05
|
711
in stock
|
Buy Now | |
Chip One Stop
from US$8.23
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.04
|
451
in stock
|
Buy Now | |
element14
from US$9.01
|
374
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
206
in stock
|
Buy Now | |
Farnell
from US$8.30
|
192
in stock
|
Buy Now | |
RS Americas
from US$7.18
|
71
in stock
|
Buy Now | |
TE Store
from US$16.24
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.15
|
2
in stock
|
Buy Now | |
Future Electronics
from US$8.45
|
-
|
Buy Now | |
Avnet America
from US$10.58
|
-
|
Buy Now | |
Boersig
from US$10.55
|
-
|
Buy Now | |
Distrelec
from US$13.03
|
-
|
Buy Now | |
Sager
from US$8.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Signal Positions | 9 |
Reverse Numbering | Without |
Number of Positions | 9 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Housing Material | Glass Filled Nylon 6/6 |
Body Orientation | Straight |
VDE Tested | Yes |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Conn PLUG 9 POSITION shell size | Rapid Electronics |
SOCKET, FREE, SIZE 17, 9WAY | element14 |
9WAY SKT CONTACT CABLE MNT PLUG,13A,SER1 | RS |
Circular Connector Plug Size 17, 9 Position Free Hanging | Newark Electronics |
Connector Housing CPC Plug Assy 9 Pos. Sz. 17 Series 1 Free Hang Std Sex | TE Connectivity 211766-1 | RS Americas |
CPC PLUG ASSEMBLY SIZE 17-9 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211766-1 | Internal Number: 211766-1 | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
CPC Series 1 Free Hanging Plug 9 Position Circular Plastic Connector | Future Electronics |
Conn CPC SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
TE Connectivity Plug, Socket, 9 Contacts, Glass Filled Polyamide 6.6 | Distrelec |
Standard Circular Connector PLUG 9 POSITION shell size 17 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Gender | Plug |
Insert Arrangement | 17-9 |
Insulation Resistance | 5000Mohm |
No. of Positions | 9Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 211766-1?
Additional datasheets, footprints and schematics for 211766-1 are listed on our Part Details page. You can also find images and similar parts to 211766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211766-1 fall under?
The 211766-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211766-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211766-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 211766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211766-1 often in real-time on the comparison pages.
What if I can't find stock of 211766-1?
You can fill out our help required form which you can use to request a quote for 211766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.