Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$8.35
|
215
in stock
|
Buy Now | |
TE Store
from US$14.54
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$10.45
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8.09
|
-
|
Buy Now | |
Avnet America
from US$8.26
|
-
|
Buy Now | |
element14
from US$8.87
|
-
|
Buy Now | |
Boersig
from US$9.88
|
-
|
Buy Now | |
Distrelec
from US$8.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 16 |
Reverse Numbering | With |
Number of Positions | 16 |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Shell Size | 17 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Connector Housing, CPC Plug Assy, 16 Pos., Sz. 17, Series 1, Free Hang, Std Sex | TE Connectivity 206554-1 | RS Americas |
CPC PLUG ASSEMBLY SIZE 17-16 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 250 VDC Wire-to-Wire 16 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206554-1 | Internal Number: 206554-1 | TE Connectivity | TE Store |
Standard Circular Connector FREE HANGING PLG 16P | Rapid Electronics |
Circular Connector Receptacle Size 17 16 Position Free Hanging | Newark Electronics |
Conn CPC SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America |
CONNECTOR, CIRCULAR, SIZE 17-16 | element14 |
TE Connectivity - AMP Connector CPC PLUG ASSEMBLY SIZE 17-16 | Distrelec |
Where can I find additional details, specifications and documents for a 206554-1?
Additional datasheets, footprints and schematics for 206554-1 are listed on our Part Details page. You can also find images and similar parts to 206554-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206554-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206554-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206554-1 fall under?
The 206554-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206554-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206554-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206554-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206554-1 have stock available?
Authorised distributors including RS, RS Americas, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 206554-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206554-1 often in real-time on the comparison pages.
What if I can't find stock of 206554-1?
You can fill out our help required form which you can use to request a quote for 206554-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.