Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.68
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$10.46
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$6.82
|
1,500
in stock
|
Buy Now | |
Heilind Electronics
from US$11.88
|
1,258
in stock
|
Buy Now | |
TE Store
from US$19.60
|
976
in stock
|
Buy Now | |
Future Electronics
from US$9.99
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$11.95
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.88
|
252
in stock
|
Buy Now | |
Farnell
from US$11.20
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
31
in stock
|
Buy Now | |
RS Americas
from US$7.63
|
30
in stock
|
Buy Now | |
Conrad
from US$16.03
|
19
in stock
|
Buy Now | |
Distrelec
from US$12.87
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.69
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,800
in stock
|
Buy Now | |
element14
from US$11.64
|
-
|
Buy Now | |
Boersig
from US$13.91
|
-
|
Buy Now | |
TTI Europe
from US$12.50
|
-
|
Buy Now | |
Sager
from US$10.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 9 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 9 |
Keying | A |
Seal Type | Wire Entry Seal |
Reverse Numbering | With |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .065 – .12in, 1.65 – 3.05mm |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 13 |
Housing Material | Nylon |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Socket |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | Yes |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Sld Cpc Plug Assy,13-9,std Sex Rohs Compliant: Yes |Te Connectivity 788157-2 | Newark Electronics |
Conn CPC SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
SLD CPC PLUG ASSY13-9STD SEX | Heilind Electronics |
SLD CPC PLUG ASSY,13-9,STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: Yes Housing 600 VDC Wire-to-Wire 9 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 788157-2 | Internal Number: 788157-2 | TE Connectivity | TE Store |
CPC Series 1 Housing Plug 9 Position Size 13 Circular Plastic Connector | Future Electronics |
Standard Circular Connector 13-9 CPC PLUG SLD | Rapid Electronics |
Housing,plug,series 1,shell size 13, 9W | RS |
CIRCULAR CONNECTOR PLUG SIZE 13, 9 POSITION FREE HANGING | Farnell |
Connector Housing CPC Plug Assy 9 Pos. Sz. 13 Series 1 Free Hang Std Sex | TE Connectivity 788157-2 | RS Americas |
Cable Ø (max.): 2.54 mm | Conrad |
TE Connectivity Plug, Socket, 9 Contacts, Polyamide | Distrelec |
Plug | Transfer Multisort Elektronik |
PLUG, 9WAY | element14 |
SLD CPC PLUG ASSY,13-9,STD | TTI Europe |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 788157-2?
Additional datasheets, footprints and schematics for 788157-2 are listed on our Part Details page. You can also find images and similar parts to 788157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788157-2 fall under?
The 788157-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788157-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788157-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Future Electronics have stock available or on a lead time for 788157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788157-2 often in real-time on the comparison pages.
What if I can't find stock of 788157-2?
You can fill out our help required form which you can use to request a quote for 788157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.