Reverse Numbering | With |
---|---|
Seal Type | Wire Entry Seal, Peripheral |
Keying | A |
Number of Power Positions | 0 |
Number of Signal Positions | 9 |
Number of Positions | 9 |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 13 |
Housing Material | Nylon |
VDE Tested | No |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Contact Type | Pin |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Wire-to-Wire |
Product Type | Housing |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
SLD CPC 13-9 RCPT,STD,SM INS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: Yes Housing 600 VDC Wire-to-Wire 9 | Circular Power Connector | Part Number: 788159-1 | Internal Number: 788159-1 | TE Connectivity | TE Store |
Sld Cpc 13-9 Rcpt,std,sm Ins Rohs Compliant: Yes |Amp Te Connectivity 788159-1 | Newark Electronics |
Conn CPC PIN 9 POS Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
Sld Circular Plastic Connector, 13-9 Receptacle, Std, Sm Ins | TE Connectivity 788159-1 | RS Americas |
SLD CST 13-9 RCPT,STD,SM INS | Boersig |
Where can I find additional details, specifications and documents for a 788159-1?
Additional datasheets, footprints and schematics for 788159-1 are listed on our Part Details page. You can also find images and similar parts to 788159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788159-1 fall under?
The 788159-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788159-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788159-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 788159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788159-1 often in real-time on the comparison pages.
What if I can't find stock of 788159-1?
You can fill out our help required form which you can use to request a quote for 788159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.