528018-1 Heat Shrink Equipment by TE Connectivity

IR-1891-230V-SHUTTLE-RETN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Substrate Length Max 60mm
Voltage 220V
Substrate Outside Diameter Max 20mm
Application Stub Splice, Battery, Ring Terminal
Process Flow Shuttle
Region Worldwide

Compatible Parts

043885-000 5053046188 505309P274 505309P431 505309P456 505309P460 505314P490 505314P512 5053196354 505319P402 505319P406 505320P077 507006P134 5070076141 5070076143 537019-000 129323P002 190979-000 5058726037 505872K017 505872K027

Alternative Descriptions

IR-1891-230V-Shuttle Return For Connectors | Avnet America
Bench Top Tools IR-1891-230V- SHUTTLE-RETN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 528018-1?

Additional datasheets, footprints and schematics for 528018-1 are listed on our Part Details page. You can also find images and similar parts to 528018-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 528018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 528018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 528018-1 fall under?

The 528018-1 is listed under Application Tooling > Heat Shrink Equipment.

Can I view similar or alternative parts?

You can view similar parts to 528018-1 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 528018-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 528018-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 528018-1 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 528018-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 528018-1 often in real-time on the comparison pages.

What if I can't find stock of 528018-1?

You can fill out our help required form which you can use to request a quote for 528018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay