Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
537637P036,
8-1194219-0 |
Fluid Type | ASTM Fuel C, Water, Diesel Fuel, ASTM #3 Oil |
---|---|
Color | Black |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Cut Length | 2.953in, 75mm |
Recovered Wall Thickness (Tolerance) | 2.29mm, .09in |
Recovered Inside Diameter (Max) | 2.54mm, .1in |
Expanded Inside Diameter (Min) | .455in, 11.6mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | SCT |
Resistant To | Fluids, Strain, Vibration, Mechanical Damage, Abrasion |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 125°C |
Operating Temperature Range | -40 – 150°C |
SCT-NO.3-E3-0-75MM | TE Connectivity 537637P036 | RS Americas |
Heat Shrink Tubing & Sleeves SCT-NO.3-E3-0-75MM | Sager |
Where can I find additional details, specifications and documents for a 537637P036?
Additional datasheets, footprints and schematics for 537637P036 are listed on our Part Details page. You can also find images and similar parts to 537637P036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 537637P036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 537637P036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 537637P036 fall under?
The 537637P036 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 537637P036 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 537637P036 you can contact the distributor directly for product support, shipping queries etc.
Is the 537637P036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 537637P036 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 537637P036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 537637P036 often in real-time on the comparison pages.
What if I can't find stock of 537637P036?
You can fill out our help required form which you can use to request a quote for 537637P036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.