Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8726036019,
2-1196790-5 |
Shrink Ratio | 2:1 |
---|---|
Fluid Type | Chemicals/Solvents, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Water |
Material | Crosslinked Fluoropolymer |
Flexibility | Flexible |
Color | Clear |
Cut Length | 65mm, 2.559in |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Recovered Wall Thickness (Nominal) | .43mm, .017in |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Inside Diameter (Max) | .375in, 9.5mm |
Voltage (Max) | .6kV |
Product Source | UK, US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RT-375 |
Operating Temperature Range | -55 – 150°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 125°C |
Resistant To | Abrasion, Strain, Fluids, Mechanical Damage |
Recovery Temperature | 150°C |
Flammability | Highly Flame-Resistant |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Clear Spool | Avnet America |
TE Connectivity RT-375-3/4-X-65MM | Sager |
Where can I find additional details, specifications and documents for a 8726036019?
Additional datasheets, footprints and schematics for 8726036019 are listed on our Part Details page. You can also find images and similar parts to 8726036019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8726036019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8726036019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8726036019 fall under?
The 8726036019 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8726036019 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8726036019 you can contact the distributor directly for product support, shipping queries etc.
Is the 8726036019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8726036019 have stock available?
Authorised distributors including Avnet America, Boersig and Sager have stock available or on a lead time for 8726036019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8726036019 often in real-time on the comparison pages.
What if I can't find stock of 8726036019?
You can fill out our help required form which you can use to request a quote for 8726036019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.