CJ1047-000 Heat Shrink Equipment by TE Connectivity

VBH-1-BED-HTR-220V-3WR

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1899818-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38,932.84

Distributor Stock
Logo for Newark
Newark
from US$38,932.84
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Process Flow Belt
Application In-Line Splice, Cable Assembly, Ring Terminal, Battery, Hose & Pipe Protection, Stub Splice
Voltage 220V
Substrate Outside Diameter Max 127mm
Substrate Length Max 1000mm
Region Americas, Asia Pacific

Compatible Parts

033101P003 043885-000 5050092016 5050812013 5052842057 5052852029 5052862030 5052872029 5052882045 5052892107 5052902037 5052904038 5052912033 5052922037 5052932105 5052942218 5052952040 5052962054 5052972050 5052982150 5052992172

Alternative Descriptions

Vbh-1-Bed-Htr-220V-3Wr |Raychem Te Connectivity CJ1047-000 | Newark Electronics
Versatile Bed Heater (VBH-1) for Large Assemblies and Substrates | Avnet America
TE Connectivity VBH-1-BED-HTR-220V-3WR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CJ1047-000?

Additional datasheets, footprints and schematics for CJ1047-000 are listed on our Part Details page. You can also find images and similar parts to CJ1047-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CJ1047-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ1047-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CJ1047-000 fall under?

The CJ1047-000 is listed under Application Tooling > Heat Shrink Equipment.

Can I view similar or alternative parts?

You can view similar parts to CJ1047-000 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CJ1047-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CJ1047-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CJ1047-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CJ1047-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CJ1047-000 often in real-time on the comparison pages.

What if I can't find stock of CJ1047-000?

You can fill out our help required form which you can use to request a quote for CJ1047-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay