955018-000 Heat Shrink Equipment by TE Connectivity

CLTEQ-M105-TUNNEL-OVEN

Status: Active
Series: -
RoHS: Unknown
Aliases: 955018-000,
1-1198896-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27,744.75

Distributor Stock
Logo for Avnet America
Avnet America
from US$27,744.75
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Voltage 220V
Application Cable Assembly, Ring Terminal, Battery, Hose & Pipe Protection, In-Line Splice
Process Flow Belt
Substrate Outside Diameter Max 127mm
Region Worldwide

Compatible Parts

033101P003 043885-000 5050092016 5050812013 5052842057 5052852029 5052862030 5052872029 5052882045 5052892107 5052902037 5052912033 5052922037 5052932105 5052942218 5052952040 5052962054 5052972050 5052982150 5052992172 5053002039

Alternative Descriptions

Bench Top Tools CLTEQ-M105-TUNNEL-OVEN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 955018-000?

Additional datasheets, footprints and schematics for 955018-000 are listed on our Part Details page. You can also find images and similar parts to 955018-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 955018-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 955018-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 955018-000 fall under?

The 955018-000 is listed under Application Tooling > Heat Shrink Equipment.

Can I view similar or alternative parts?

You can view similar parts to 955018-000 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 955018-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 955018-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 955018-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 955018-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 955018-000 often in real-time on the comparison pages.

What if I can't find stock of 955018-000?

You can fill out our help required form which you can use to request a quote for 955018-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay