Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3371890001,
7-1192545-8 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
RS
from US$0.14
|
14,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
3,888
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,776
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
2,283
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
761
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Modification | C1 |
Recovered Inside Diameter (Max) | .05in, 1.27mm, 1.27 – .05mm |
Cable Diameter Range | 5.7mm |
Length | 30mm, 1.181in |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Wall Thickness | Thin |
Marked | No.1 |
CSA Certified | No |
Government Qualified | No |
UL Rating | Recognized |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Power Steering Fluid, Diesel Fuel, Engine Cleaner, Automatic Transmission Fluid, Engine Coolant, Brake Fluid, Water, Lubricating Oil |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Resistance Properties | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 105°C |
Heat Shrink Cable Boots&End Caps Heat Shrinkable | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCES-CAP-NO.1-C1-0-30MM | Heilind Electronics |
Black 4:1 Shrink Thin/Dual Ratio Adhesive Lined Polyolefin Tubing | Future Electronics |
AMP3371890001 | Avnet America |
ES-CAP-NO.1-C1-0-30MM | TE Connectivity 3371890001 | RS Americas |
Heat Shrink Cable Boots & End Caps Heat Shrinkable Cap 5.72-1.27mm | Sager |
Where can I find additional details, specifications and documents for a 3371890001?
Additional datasheets, footprints and schematics for 3371890001 are listed on our Part Details page. You can also find images and similar parts to 3371890001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3371890001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3371890001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3371890001 fall under?
The 3371890001 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 3371890001 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3371890001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3371890001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3371890001 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 3371890001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3371890001 often in real-time on the comparison pages.
What if I can't find stock of 3371890001?
You can fill out our help required form which you can use to request a quote for 3371890001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.