Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS4236-000 |
No distributors results available
View Full Pricing & Stock ComparisonFluid Type | Chemicals/Solvents, De-Icing Fluid, Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Material Systems Code | 10 |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .016in, .4mm |
Recovered Inside Diameter (Max) | .023in, .58mm |
Cut Length | 22mm, .866in |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Expanded Inside Diameter (Min) | .056in, 1.43mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Flammability | Highly Flame-Resistant, Highly Flame-Retardant |
Recovery Temperature | 90°C |
Resistant To | Wrinkling, Strain, Fluids |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Where can I find additional details, specifications and documents for a CS4236-000?
Additional datasheets, footprints and schematics for CS4236-000 are listed on our Part Details page. You can also find images and similar parts to CS4236-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS4236-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS4236-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS4236-000 fall under?
The CS4236-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CS4236-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS4236-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS4236-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS4236-000 have stock available?
There is no stock from authorised distributors for CS4236-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS4236-000 often in real-time on the comparison pages.
What if I can't find stock of CS4236-000?
You can fill out our help required form which you can use to request a quote for CS4236-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.