190979-000 Heat Shrink Tubing by TE Connectivity

VERSAFIT-1/8-0-70MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 190979-000,
3-1191385-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Color Black
Shrink Ratio 2:1
Material Irradiated Modified Polyolefin
Fluid Type Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel
Material Systems Code 10
Flexibility Very Flexible
Cut Length 70mm, 2.756in
Expanded Inside Diameter (Min) .128in, 3.23mm
Recovered Wall Thickness (Nominal) .02in, .51mm
Recovered Wall Thickness (Tolerance) .006in, .16mm
Recovered Inside Diameter (Max) .062in, 1.57mm
Voltage (Max) .6kV
Low Outgassing No
Product Source UK, US
Packaging Method Piece
Applicable Region Global
Product Family VERSAFIT
Wall Type Single
Recovery Temperature 90°C
Operating Temperature Range -55 – 135°C
Flammability Highly Flame-Retardant, Highly Flame-Resistant
Resistant To Fluids, Strain, Wrinkling
Shrink Temperature (Min) 70°C
Fluid Resistance Splash Protection


Alternative Descriptions

Heat Shrink Tubing & Sleeves | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 190979-000?

Additional datasheets, footprints and schematics for 190979-000 are listed on our Part Details page. You can also find images and similar parts to 190979-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 190979-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190979-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 190979-000 fall under?

The 190979-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 190979-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 190979-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 190979-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 190979-000 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 190979-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 190979-000 often in real-time on the comparison pages.

What if I can't find stock of 190979-000?

You can fill out our help required form which you can use to request a quote for 190979-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay