Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2951516024,
2-1192236-2 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Brake Fluid, Water |
---|---|
Color | Black |
Material | Crosslinked Polyolefin |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | .079in, 2mm |
Recovered Wall Thickness (Nominal) | .0571in, 1.45mm |
Cut Length | 16mm, .63in |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Product Source | US |
Packaging Method | Piece |
Wall Type | Dual |
Recovery Temperature | 125°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Resistant To | Fluids, Mechanical Damage |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 2951516024?
Additional datasheets, footprints and schematics for 2951516024 are listed on our Part Details page. You can also find images and similar parts to 2951516024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2951516024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2951516024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2951516024 fall under?
The 2951516024 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2951516024 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2951516024 you can contact the distributor directly for product support, shipping queries etc.
Is the 2951516024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2951516024 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 2951516024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2951516024 often in real-time on the comparison pages.
What if I can't find stock of 2951516024?
You can fill out our help required form which you can use to request a quote for 2951516024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.