Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
629337-000,
7-1194981-2 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
24,892
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
24,892
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
24,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
24,892
in stock
|
Buy Now | |
Farnell
from US$0.63
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now |
Fluid Type | Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Flexible |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Resistant To | Cut-Through, Fluids, Mechanical Damage, Flexing |
Recovery Temperature | 121°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Heat Shrink Tubing And Sleeves Tat-125-3/8-0-2In |Raychem Te Connectivity 629337-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves TAT-125-3/8-0-2IN | Rapid Electronics |
TE Connectivity TAT-125-3/8-0-2IN Heat Shrink Tubing and | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Stick | Avnet America |
Heat Shrink Tubing & Sleeves TAT-125-3/8-0-2IN | Sager |
Where can I find additional details, specifications and documents for a 629337-000?
Additional datasheets, footprints and schematics for 629337-000 are listed on our Part Details page. You can also find images and similar parts to 629337-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 629337-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 629337-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 629337-000 fall under?
The 629337-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 629337-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 629337-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 629337-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 629337-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 629337-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 629337-000 often in real-time on the comparison pages.
What if I can't find stock of 629337-000?
You can fill out our help required form which you can use to request a quote for 629337-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.