Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
686941-000,
9-1195393-1 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Aviation Fuel, Water |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Color | Black |
Recovered Inside Diameter (Max) | 4.74mm, .187in |
Expanded Inside Diameter (Min) | 9.76mm, .385in |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Cut Length | 38.1mm, 1.5in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Strain, Fluids, Wrinkling |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
686941-000 9-1195393-1 VERSAFIT-3/8-0-1.5IN-SM | Heilind Electronics |
Heat Shrink Tubing 2:1 Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves VERSAFIT-3/8-0-1.5IN-SM | Sager |
Where can I find additional details, specifications and documents for a 686941-000?
Additional datasheets, footprints and schematics for 686941-000 are listed on our Part Details page. You can also find images and similar parts to 686941-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 686941-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 686941-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 686941-000 fall under?
The 686941-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 686941-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 686941-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 686941-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 686941-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for 686941-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 686941-000 often in real-time on the comparison pages.
What if I can't find stock of 686941-000?
You can fill out our help required form which you can use to request a quote for 686941-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.