Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
206247P031,
2-1191495-0 |
Shrink Ratio | 4:1 |
---|---|
Fluid Type | Diesel Fuel, ASTM #3 Oil, ASTM Fuel C, Water |
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .1in, 1.52mm |
Cut Length | 65mm, 2.56in |
Recovered Inside Diameter (Max) | .098in, 2.5mm |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCT |
Wall Type | Dual |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Resistant To | Vibration, Fluids, Abrasion, Strain, Mechanical Damage |
Shrink Temperature (Min) | 125°C |
Operating Temperature Range | -40 – 150°C |
Heat Shrink Tubing & Sleeves SCT-NO.4-E2-0-65MM | Sager |
Where can I find additional details, specifications and documents for a 206247P031?
Additional datasheets, footprints and schematics for 206247P031 are listed on our Part Details page. You can also find images and similar parts to 206247P031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206247P031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206247P031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206247P031 fall under?
The 206247P031 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 206247P031 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206247P031 you can contact the distributor directly for product support, shipping queries etc.
Is the 206247P031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206247P031 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 206247P031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206247P031 often in real-time on the comparison pages.
What if I can't find stock of 206247P031?
You can fill out our help required form which you can use to request a quote for 206247P031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.