Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
543633P052,
3-1194264-8 |
Fluid Type | ASTM Fuel C, ASTM #3 Oil, Water, Diesel Fuel |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Expanded Inside Diameter (Min) | 7.62mm, .3in |
Cut Length | 2.559in, 65mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCT |
Wall Type | Dual |
Resistant To | Fluids, Vibration, Mechanical Damage, Strain, Abrasion |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 150°C |
Shrink Temperature (Min) | 125°C |
Recovery Temperature | 135°C |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves SCT-NO.1-E6-0-65MM | Sager |
Where can I find additional details, specifications and documents for a 543633P052?
Additional datasheets, footprints and schematics for 543633P052 are listed on our Part Details page. You can also find images and similar parts to 543633P052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 543633P052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 543633P052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 543633P052 fall under?
The 543633P052 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 543633P052 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 543633P052 you can contact the distributor directly for product support, shipping queries etc.
Is the 543633P052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 543633P052 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 543633P052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 543633P052 often in real-time on the comparison pages.
What if I can't find stock of 543633P052?
You can fill out our help required form which you can use to request a quote for 543633P052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.