Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW3834-000 |
Fluid Type | Unleaded Gasoline |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Flexible |
Color | Black |
Expanded Inside Diameter (Min) | 15mm, .059in |
Recovered Inside Diameter (Max) | 7.4mm, .291in |
Recovered Wall Thickness (Nominal) | .056in, 1.42mm |
Cut Length | 40mm, 1.575in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | AP-2000 |
Resistant To | Mechanical Damage, Impact, Fluids |
Recovery Temperature | 115°C |
Operating Temperature Range | -40 – 80°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Immersion Protection |
Shrink Temperature (Min) | 110°C |
Te Connectivity/Raychem |Raychem Te Connectivity CW3834-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Heat Shrink Tubing Irradiated Modified Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a CW3834-000?
Additional datasheets, footprints and schematics for CW3834-000 are listed on our Part Details page. You can also find images and similar parts to CW3834-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW3834-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW3834-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW3834-000 fall under?
The CW3834-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CW3834-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW3834-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW3834-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW3834-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for CW3834-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW3834-000 often in real-time on the comparison pages.
What if I can't find stock of CW3834-000?
You can fill out our help required form which you can use to request a quote for CW3834-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.