Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
607381P041,
4-1194804-8 |
Fluid Type | ASTM Fuel C, ASTM #3 Oil, Water, Diesel Fuel |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Cut Length | 2.559in, 65mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Expanded Inside Diameter (Min) | .355in, 9mm |
Recovered Inside Diameter (Max) | 2.29mm, .09in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCT |
Wall Type | Dual |
Recovery Temperature | 135°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage, Vibration |
Shrink Temperature (Min) | 125°C |
Operating Temperature Range | -40 – 150°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves SCT-NO.2-E5-0-65MM | Sager |
Where can I find additional details, specifications and documents for a 607381P041?
Additional datasheets, footprints and schematics for 607381P041 are listed on our Part Details page. You can also find images and similar parts to 607381P041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 607381P041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 607381P041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 607381P041 fall under?
The 607381P041 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 607381P041 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 607381P041 you can contact the distributor directly for product support, shipping queries etc.
Is the 607381P041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 607381P041 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 607381P041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 607381P041 often in real-time on the comparison pages.
What if I can't find stock of 607381P041?
You can fill out our help required form which you can use to request a quote for 607381P041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.