A98179-000 Heat Shrink Tubing by TE Connectivity

VERSAFIT-1/4-9-2IN

Status: Active
Series: -
RoHS: Unknown
Aliases: A98179-000,
3-1201562-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Material Systems Code 10
Fluid Type Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Lubricating Oil
Color White
Shrink Ratio 2:1
Flexibility Very Flexible
Material Irradiated Modified Polyolefin
Recovered Wall Thickness (Tolerance) .16mm, .006in
Recovered Inside Diameter (Max) .125in, 3.17mm
Expanded Inside Diameter (Min) 6.81mm, .27in
Recovered Wall Thickness (Nominal) .64mm, .025in
Cut Length 2in, 50.8mm
Voltage (Max) .6kV
Product Source UK, US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Product Family VERSAFIT
Wall Type Single
Recovery Temperature 90°C
Resistant To Strain, Fluids, Wrinkling
Fluid Resistance Splash Protection
Operating Temperature Range -55 – 135°C
Flammability Highly Flame-Retardant
Shrink Temperature (Min) 70°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a A98179-000?

Additional datasheets, footprints and schematics for A98179-000 are listed on our Part Details page. You can also find images and similar parts to A98179-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A98179-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A98179-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A98179-000 fall under?

The A98179-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to A98179-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A98179-000 you can contact the distributor directly for product support, shipping queries etc.

Is the A98179-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A98179-000 have stock available?

There is no stock from authorised distributors for A98179-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A98179-000 often in real-time on the comparison pages.

What if I can't find stock of A98179-000?

You can fill out our help required form which you can use to request a quote for A98179-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay