Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A21213-000,
5-1201860-8 |
Fluid Type | Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | .1in, 2.54mm |
Recovered Inside Diameter (Max) | .175in, 4.45mm |
Cut Length | 40mm, 1.575in |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | FL2500 |
Wall Type | Dual |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Resistant To | Abrasion |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 110°C |
Heat Shrink Tubing & Sleeves FL2500-NO.4-J2-0- 40MM | Sager |
Where can I find additional details, specifications and documents for a A21213-000?
Additional datasheets, footprints and schematics for A21213-000 are listed on our Part Details page. You can also find images and similar parts to A21213-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A21213-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A21213-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A21213-000 fall under?
The A21213-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A21213-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A21213-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A21213-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A21213-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for A21213-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A21213-000 often in real-time on the comparison pages.
What if I can't find stock of A21213-000?
You can fill out our help required form which you can use to request a quote for A21213-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.