Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
581913P009,
9-1194609-8 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Water |
---|---|
Flexibility | Flexible |
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | .3in, 7.62mm |
Cut Length | .984in, 25mm |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Americas |
Product Family | QS1500 |
Wall Type | Dual |
Flammability | Flame-Retardant |
Recovery Temperature | 121°C |
Resistant To | Abrasion |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 70°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 581913P009?
Additional datasheets, footprints and schematics for 581913P009 are listed on our Part Details page. You can also find images and similar parts to 581913P009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 581913P009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 581913P009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 581913P009 fall under?
The 581913P009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 581913P009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 581913P009 you can contact the distributor directly for product support, shipping queries etc.
Is the 581913P009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 581913P009 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 581913P009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 581913P009 often in real-time on the comparison pages.
What if I can't find stock of 581913P009?
You can fill out our help required form which you can use to request a quote for 581913P009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.