5510310004

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5510310004
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5510310004
Series Information for 5510310004 - TE Connectivity
  • Status: Active
  • Aliases: 5510310004, 2-1194355-0
  • Product Code: C142
  • Global Product Line: 607
  • GPL Description: Appliances

Description

PD-CAP-3/16-0

Specifications

Shrink Ratio:
3:1
Pliancy:
Semi-Rigid
Color:
Black
Lining Type:
Encapsulant
Material:
Crosslinked Polyolefin
Recovered Inside Diameter (Max):
1.52mm, .06in
Length:
1in, 25.4mm
Cable Diameter Range:
4.8mm
Recovered Wall Thickness (Nominal):
1.57mm, .062in
Expanded Inside Diameter (Min):
.189in, 4.8mm
Wall Thickness:
Thin
CSA Certified:
No
UL Rating:
Recognized
Government Qualified:
No
Emission Free:
No
Wall Type:
Dual
Fluid Resistance:
Water, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Brake Fluid
Resistant To:
Strain, Vibration, Abrasion, Fluids
Operating Temperature Range:
-55 – 110°C
Resistance Properties:
Splash Protection
Flammability:
Non-Flame-Retardant

Compatibility

  • Compatible Parts: 714529-000, 955018-000, CJ1047-000, 528018-1, 2280355-1, 529535-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Heat Shrinkable Tubing
Allied Electronics, Inc
PD-CAP-3/16-0
Avnet Europe
Cable Accessories Heat Shrinkable Tubing
Avnet Asia
Cable Accessories Heat Shrinkable Tubing