Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
543633P040,
2-1194264-6 |
Fluid Type | Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Expanded Inside Diameter (Min) | .3in, 7.62mm |
Cut Length | 50mm, 1.97in |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Wall Type | Dual |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain, Vibration |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Shrink Temperature (Min) | 125°C |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 150°C |
Heat Shrink Tubing & Sleeves SCT-NO.1-C2-0-50MM | Sager |
Where can I find additional details, specifications and documents for a 543633P040?
Additional datasheets, footprints and schematics for 543633P040 are listed on our Part Details page. You can also find images and similar parts to 543633P040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 543633P040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 543633P040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 543633P040 fall under?
The 543633P040 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 543633P040 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 543633P040 you can contact the distributor directly for product support, shipping queries etc.
Is the 543633P040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 543633P040 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 543633P040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 543633P040 often in real-time on the comparison pages.
What if I can't find stock of 543633P040?
You can fill out our help required form which you can use to request a quote for 543633P040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.