EH2297-000 Heat Shrink Tubing by TE Connectivity

DWFR-12/3-0-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: EH2297-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.78

Distributor Stock
Logo for Distrelec
Distrelec
from US$9.81
820
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.91
820
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.58
820
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.48
660
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.78
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.12
-
Buy Now

Specifications

Flexibility Semi-Flexible
Material Irradiated Modified Polyolefin
Shrink Ratio 4:1
Color Black
Recovered Inside Diameter (Max) .118in, 3mm
Expanded Inside Diameter (Min) .471in, 12mm
Cut Length 1220mm, 48in
Recovered Wall Thickness (Nominal) .055in, 1.4mm
Recovered Wall Thickness (Tolerance) .25mm, .01in
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Applicable Region Global
Wall Type Dual
Product Family DWFR
Fluid Resistance Moisture/Spray Protection, Splash Protection
Shrink Temperature (Min) 60°C
Operating Temperature Range -40 – 110°C
Resistant To Fluids, Mechanical Damage, Strain
Recovery Temperature 110°C
Flammability Highly Flame-Retardant


Alternative Descriptions

Heat Shrink Tubing and Sleeves DWFR-12/3-0-STK | Rapid Electronics
TE Connectivity DWFR-12/3-0-STK Heat Shrink Tubing and S | Distrelec
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EH2297-000?

Additional datasheets, footprints and schematics for EH2297-000 are listed on our Part Details page. You can also find images and similar parts to EH2297-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EH2297-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH2297-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EH2297-000 fall under?

The EH2297-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to EH2297-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EH2297-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EH2297-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EH2297-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for EH2297-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EH2297-000 often in real-time on the comparison pages.

What if I can't find stock of EH2297-000?

You can fill out our help required form which you can use to request a quote for EH2297-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay