Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1922530003,
3-1191394-9 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Color | Clear |
Modification | B9 |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Length | 1.378in, 35mm |
Cable Diameter Range | 7.4mm |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Recovered Wall Thickness (Nominal) | .059in, 1.5mm |
Wall Thickness | Thin |
Marked | No.2 |
CSA Certified | No |
UL Rating | Recognized |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Diesel Fuel, Brake Fluid, Engine Cleaner, Power Steering Fluid, Automatic Transmission Fluid, Engine Coolant, Water, Lubricating Oil |
Resistance Properties | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 105°C |
Heat Shrink Tubing & Sleeves ES-CAP-NO.2-B9-X-35MM | Sager |
Where can I find additional details, specifications and documents for a 1922530003?
Additional datasheets, footprints and schematics for 1922530003 are listed on our Part Details page. You can also find images and similar parts to 1922530003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1922530003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1922530003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1922530003 fall under?
The 1922530003 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 1922530003 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1922530003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1922530003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1922530003 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1922530003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1922530003 often in real-time on the comparison pages.
What if I can't find stock of 1922530003?
You can fill out our help required form which you can use to request a quote for 1922530003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.