Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P017,
5-1190481-7 |
Fluid Type | Transmission Fluid, Brake Fluid, Diesel Fuel, Water, Windshield Washer Fluid, Lubricating Oil, Engine Coolant, Gasoline, Engine Cleaner |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Size Range | 0 – 1.57in, 0 – 40mm |
Recovered Wall Thickness (Tolerance) | 1.52mm, .06in |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Cut Length | 40mm, 1.575in |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
ES2000-NO.2-B9-0-40MM | TE Connectivity 063725P017 | RS Americas |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-40MM | Sager |
Where can I find additional details, specifications and documents for a 063725P017?
Additional datasheets, footprints and schematics for 063725P017 are listed on our Part Details page. You can also find images and similar parts to 063725P017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P017 fall under?
The 063725P017 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P017 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P017 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P017 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 063725P017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P017 often in real-time on the comparison pages.
What if I can't find stock of 063725P017?
You can fill out our help required form which you can use to request a quote for 063725P017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.