Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
829131P039,
9-1196474-6 |
Fluid Type | Windshield Washer Fluid, Water, Transmission Fluid, Brake Fluid, Engine Coolant, Diesel Fuel, Engine Cleaner, Gasoline, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Color | Black |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Size Range | 0 – .787in, 0 – 20mm |
Cut Length | 20mm, .787in |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves ES2000-NO.1-C1-0-20MM | Sager |
Where can I find additional details, specifications and documents for a 829131P039?
Additional datasheets, footprints and schematics for 829131P039 are listed on our Part Details page. You can also find images and similar parts to 829131P039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829131P039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829131P039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829131P039 fall under?
The 829131P039 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 829131P039 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829131P039 you can contact the distributor directly for product support, shipping queries etc.
Is the 829131P039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829131P039 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 829131P039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829131P039 often in real-time on the comparison pages.
What if I can't find stock of 829131P039?
You can fill out our help required form which you can use to request a quote for 829131P039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.