Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2949076003,
3-1192234-2 |
No distributors results available
Flexibility | Flexible |
---|---|
Shrink Ratio | 2:1 |
Fluid Type | Water |
Color | Black |
Material | Irradiated Modified Polyolefin |
Cut Length | .591in, 15mm |
Recovered Wall Thickness (Tolerance) | .079in, 2.01mm |
Recovered Inside Diameter (Max) | .295in, 7.49mm |
Expanded Inside Diameter (Min) | .471in, 11.96mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Asia, Americas |
Wall Type | Single |
Product Family | CGPE-HW |
Resistant To | Strain, Fluids, Mechanical Damage |
Operating Temperature Range | -70 – 105°C |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 85°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 2949076003?
Additional datasheets, footprints and schematics for 2949076003 are listed on our Part Details page. You can also find images and similar parts to 2949076003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2949076003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2949076003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2949076003 fall under?
The 2949076003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2949076003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2949076003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2949076003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2949076003 have stock available?
There is no stock from authorised distributors for 2949076003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2949076003 often in real-time on the comparison pages.
What if I can't find stock of 2949076003?
You can fill out our help required form which you can use to request a quote for 2949076003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.