Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5510050002,
6-1194354-1 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
12,515
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
12,466
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
12,466
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
12,215
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
5,025
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
4,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,675
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Material | Crosslinked Polyolefin |
Lining Type | Encapsulant |
Pliancy | Semi-Rigid |
Color | Black |
Recovered Wall Thickness (Nominal) | 2.08mm, .0818in |
Cable Diameter Range | 9.5mm |
Length | 1.251in, 31.8mm |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Wall Thickness | Thin |
Recovered Inside Diameter (Max) | 2.29mm, .0901in |
CSA Certified | No |
UL Rating | Recognized |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Water, Brake Fluid |
Resistant To | Fluids, Abrasion, Strain, Vibration |
Operating Temperature Range | -55 – 110°C |
Flammability | Non-Flame-Retardant |
Resistance Properties | Splash Protection |
Heat Shrink Cable Boots&End Caps PD-CAP-3/8-0 | Rapid Electronics |
Heat Shrink Cable Boots & End Caps Pd-Cap-3/8-0 |Raychem Te Connectivity 5510050002 | Newark Electronics |
HEAT SHRINK BOOTS | Farnell |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCPD-CAP-3/8-0 ENCAPS LINED H.S. CAPS | Heilind Electronics |
Cable Accessories Heat Shrinkable End Cap Cross-Linked Polyolefin Black Piece | Avnet America |
Heat Shrink Cable Boots & End Caps PD-CAP-3/8-0 | Sager |
Where can I find additional details, specifications and documents for a 5510050002?
Additional datasheets, footprints and schematics for 5510050002 are listed on our Part Details page. You can also find images and similar parts to 5510050002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5510050002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5510050002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5510050002 fall under?
The 5510050002 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 5510050002 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5510050002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5510050002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5510050002 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5510050002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5510050002 often in real-time on the comparison pages.
What if I can't find stock of 5510050002?
You can fill out our help required form which you can use to request a quote for 5510050002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.