Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
105035-000,
9-1190767-4 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Color | Black |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Recovered Inside Diameter (Max) | .08in, 2.03mm |
Cut Length | 38mm, 1.496in |
Recovered Wall Thickness (Tolerance) | 1.45mm, .057in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Recovery Temperature | 125°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Resistant To | Fluids |
Flame-Retardant Dual Wall Polyolefin 3:1 Shrink Ratio Heath Shrinkable Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
DWP-125-1/4-0-1.5IN | TE Connectivity 105035-000 | RS Americas |
Heat Shrink Tubing & Sleeves DWP-125-1/4-0-1.5IN | Sager |
Where can I find additional details, specifications and documents for a 105035-000?
Additional datasheets, footprints and schematics for 105035-000 are listed on our Part Details page. You can also find images and similar parts to 105035-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105035-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105035-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105035-000 fall under?
The 105035-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 105035-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105035-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 105035-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105035-000 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 105035-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105035-000 often in real-time on the comparison pages.
What if I can't find stock of 105035-000?
You can fill out our help required form which you can use to request a quote for 105035-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.