Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5500286100,
4-1194332-7 |
No distributors results available
Fluid Type | Water, Hydraulic Fluid, Brake Fluid, Aviation Fuel, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | 1.52mm, .06in |
Recovered Wall Thickness (Nominal) | 1.09mm, .043in |
Expanded Inside Diameter (Min) | .187in, 4.74mm |
Cut Length | 45mm, 1.773in |
Recovered Wall Thickness (Tolerance) | .012in, .31mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Resistant To | Strain, Abrasion, Mechanical Damage, Vibration, Fluids |
Operating Temperature Range | -55 – 110°C |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 135°C |
Fluid Resistance | Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection |
Shrink Temperature (Min) | 125°C |
Where can I find additional details, specifications and documents for a 5500286100?
Additional datasheets, footprints and schematics for 5500286100 are listed on our Part Details page. You can also find images and similar parts to 5500286100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500286100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500286100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500286100 fall under?
The 5500286100 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5500286100 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500286100 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500286100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500286100 have stock available?
There is no stock from authorised distributors for 5500286100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500286100 often in real-time on the comparison pages.
What if I can't find stock of 5500286100?
You can fill out our help required form which you can use to request a quote for 5500286100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.