Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
584485-000,
5-1194628-5 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Cut Length | 1.5in, 38.1mm |
Expanded Inside Diameter (Min) | 6.81mm, .27in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Shrink Temperature (Min) | 70°C |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 90°C |
Operating Temperature Range | -55 – 135°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves VERSAFIT-1/4-0-1.5IN-SM | Sager |
Where can I find additional details, specifications and documents for a 584485-000?
Additional datasheets, footprints and schematics for 584485-000 are listed on our Part Details page. You can also find images and similar parts to 584485-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 584485-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 584485-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 584485-000 fall under?
The 584485-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 584485-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 584485-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 584485-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 584485-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 584485-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 584485-000 often in real-time on the comparison pages.
What if I can't find stock of 584485-000?
You can fill out our help required form which you can use to request a quote for 584485-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.