1335390001

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1335390001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1335390001
Series Information for 1335390001 - TE Connectivity
  • Status: Active
  • Aliases: 1335390001, 8-1190969-7
  • Product Code: C180
  • Global Product Line: 766
  • GPL Description: Appliances

Description

ES-CAP-NO.3-B8-X-50MM

Specifications

Adhesive Pre-Coat:
Yes
Material:
Crosslinked Polyolefin
Shrink Ratio:
4:1
Sealant:
Yes
Pliancy:
Semi-Rigid
Lining Type:
Adhesive
Color:
Clear
Modification:
B8
Recovered Inside Diameter (Max):
2.41mm, .095in
Expanded Inside Diameter (Min):
.427in, 10.85mm
Length:
1.97in, 50mm
Recovered Wall Thickness (Nominal):
1.91mm, .075in
Cable Diameter Range:
10.9mm
Wall Thickness:
Thin
Marked:
No.3
CSA Certified:
No
Government Qualified:
No
UL Rating:
Recognized
Emission Free:
No
Wall Type:
Dual
Fluid Resistance:
Power Steering Fluid, Diesel Fuel, Engine Coolant, Engine Cleaner, Automatic Transmission Fluid, Water, Brake Fluid, Lubricating Oil
Resistance Properties:
Limited Immersion Protection, Moisture/Spray Protection, Splash Protection
Resistant To:
Strain, Fluids, Abrasion, Mechanical Damage
Flammability:
Flame-Retardant
Operating Temperature Range:
-40 – 105°C

Compatibility

  • Compatible Parts: 714529-000, 955018-000, CJ1047-000, 528018-1, 2280355-1, 529535-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
ES-CAP-NO.3-B8-X-50MM
Avnet Europe
ES-CAP-NO.3-B8-X-50MM