Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5260020006,
4-1194133-9 |
Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.35 |
127,263
|
Buy Now | |
Rapid Electronics | US$0.36 |
127,263
|
Buy Now | |
Heilind Electronics | US$0.49 |
48,887
|
Buy Now | |
TTI Europe | US$0.29 |
17,000
|
Buy Now | |
Heilind Electronics Asia | US$0.49 |
11,407
|
Buy Now | |
Newark Electronics | US$0.50 |
-
|
Buy Now | |
Avnet America | US$0.32 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
Boersig | US$0.37 |
-
|
Buy Now | |
Sager | US$0.33 |
-
|
Buy Now | |
Farnell | US$0.76 |
-
|
Buy Now |
Pliancy | Semi-Rigid |
---|---|
Color | Red |
Material | Crosslinked Polyolefin |
Shrink Ratio | 2.5:1 |
Recovered Inside Diameter (Max) | 1.3mm, .051in |
Length | 1in, 25.4mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Cable Diameter Range | 3.2mm |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Wall Thickness | Thin |
UL Rating | Recognized |
CSA Certified | No |
Government Qualified | No |
Emission Free | No |
Wall Type | Single |
Operating Temperature Range | -55 – 110°C |
Resistant To | Vibration, Abrasion, Strain |
Resistance Properties | Splash Protection |
Fluid Resistance | Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots&End Caps TC-CAPS-4003-2 | Rapid Electronics |
5260020006 FLM RET PLYFN H.S. CAP | Heilind Electronics |
Heat Shrink Cable Boots & End Caps Tc-Caps-4003-2 |Raychem Te Connectivity 5260020006 | Newark Electronics |
Cable Accessories Cable Marker | Avnet America |
TC-CAPS-4003-2 | TE Connectivity 5260020006 | RS Americas |
Heat Shrink Cable Boots & End Caps TC-CAPS-4003-2 | Sager |
HEAT SHRINK BOOTS | Farnell |
Where can I find additional details, specifications and documents for a 5260020006?
Additional datasheets, footprints and schematics for 5260020006 are listed on our Part Details page. You can also find images and similar parts to 5260020006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5260020006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5260020006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5260020006 fall under?
The 5260020006 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 5260020006 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5260020006 you can contact the distributor directly for product support, shipping queries etc.
Is the 5260020006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5260020006 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 5260020006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5260020006 often in real-time on the comparison pages.
What if I can't find stock of 5260020006?
You can fill out our help required form which you can use to request a quote for 5260020006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.