Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
774185P017,
9-1196028-5 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Flexibility | Flexible |
Fluid Type | Water |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Recovered Inside Diameter (Max) | 1.3mm, .051in |
Cut Length | 1.182in, 30mm |
Expanded Inside Diameter (Min) | .225in, 5.72mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Americas |
Product Family | QS1500 |
Wall Type | Dual |
Operating Temperature Range | -40 – 110°C |
Resistant To | Abrasion |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 70°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 774185P017?
Additional datasheets, footprints and schematics for 774185P017 are listed on our Part Details page. You can also find images and similar parts to 774185P017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 774185P017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 774185P017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 774185P017 fall under?
The 774185P017 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 774185P017 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 774185P017 you can contact the distributor directly for product support, shipping queries etc.
Is the 774185P017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 774185P017 have stock available?
There is no stock from authorised distributors for 774185P017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 774185P017 often in real-time on the comparison pages.
What if I can't find stock of 774185P017?
You can fill out our help required form which you can use to request a quote for 774185P017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.