Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
829131P012,
7-1196474-1 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.20
|
101,825
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
23,759
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
9,977
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Fluid Type | Engine Cleaner, Transmission Fluid, Diesel Fuel, Water, Windshield Washer Fluid, Gasoline, Lubricating Oil, Brake Fluid, Engine Coolant |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Size Range | 0 – 1.96in, 0 – 50mm |
Cut Length | 50mm, 1.969in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
829131P012 | Heilind Electronics |
ES2000-NO.1-C1-0-50MM | TE Connectivity 829131P012 | RS Americas |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves ES2000-NO.1-C1-0-50MM | Sager |
Where can I find additional details, specifications and documents for a 829131P012?
Additional datasheets, footprints and schematics for 829131P012 are listed on our Part Details page. You can also find images and similar parts to 829131P012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829131P012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829131P012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829131P012 fall under?
The 829131P012 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 829131P012 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829131P012 you can contact the distributor directly for product support, shipping queries etc.
Is the 829131P012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829131P012 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Avnet America and TTI Europe have stock available or on a lead time for 829131P012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829131P012 often in real-time on the comparison pages.
What if I can't find stock of 829131P012?
You can fill out our help required form which you can use to request a quote for 829131P012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.