Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505314P490,
3-1193857-3 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water |
---|---|
Flexibility | Flexible |
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Cut Length | 2.5in, 63.5mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 4.74mm, .187in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Expanded Inside Diameter (Min) | 9.5mm, .375in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 505314P490?
Additional datasheets, footprints and schematics for 505314P490 are listed on our Part Details page. You can also find images and similar parts to 505314P490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505314P490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505314P490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505314P490 fall under?
The 505314P490 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505314P490 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505314P490 you can contact the distributor directly for product support, shipping queries etc.
Is the 505314P490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505314P490 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 505314P490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505314P490 often in real-time on the comparison pages.
What if I can't find stock of 505314P490?
You can fill out our help required form which you can use to request a quote for 505314P490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.