Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5076686012,
7-1193975-1 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Cut Length | 50.8mm, 2in |
Recovered Wall Thickness (Tolerance) | .08in, 2.03mm |
Recovered Inside Diameter (Max) | .23in, 5.84mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | DWP-125 |
Wall Type | Dual |
Recovery Temperature | 125°C |
Resistant To | Fluids |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 110°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves DWP-125-3/4-0-2IN | Sager |
Where can I find additional details, specifications and documents for a 5076686012?
Additional datasheets, footprints and schematics for 5076686012 are listed on our Part Details page. You can also find images and similar parts to 5076686012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5076686012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5076686012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5076686012 fall under?
The 5076686012 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5076686012 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5076686012 you can contact the distributor directly for product support, shipping queries etc.
Is the 5076686012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5076686012 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5076686012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5076686012 often in real-time on the comparison pages.
What if I can't find stock of 5076686012?
You can fill out our help required form which you can use to request a quote for 5076686012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.