Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
636901P002,
7-1195035-4 |
Flexibility | Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 4:1 |
Fluid Type | Water |
Cut Length | 2.56in, 65mm |
Expanded Inside Diameter (Min) | .455in, 11.56mm |
Recovered Wall Thickness (Tolerance) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | 2.41mm, .095in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Americas |
Wall Type | Dual |
Product Family | QS1500 |
Recovery Temperature | 121°C |
Operating Temperature Range | -40 – 110°C |
Resistant To | Abrasion |
Shrink Temperature (Min) | 70°C |
Flammability | Flame-Retardant |
636901P002 | Avnet America |
Heat Shrink Tubing & Sleeves QS1500-NO.3-F7-0- 65MM | Sager |
Where can I find additional details, specifications and documents for a 636901P002?
Additional datasheets, footprints and schematics for 636901P002 are listed on our Part Details page. You can also find images and similar parts to 636901P002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 636901P002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 636901P002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 636901P002 fall under?
The 636901P002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 636901P002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 636901P002 you can contact the distributor directly for product support, shipping queries etc.
Is the 636901P002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 636901P002 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 636901P002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 636901P002 often in real-time on the comparison pages.
What if I can't find stock of 636901P002?
You can fill out our help required form which you can use to request a quote for 636901P002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.