Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
193197P022,
6-1191401-5 |
Shrink Ratio | 4:1 |
---|---|
Fluid Type | Brake Fluid, Water |
Material | Crosslinked Polyolefin |
Flexibility | Semi-Rigid |
Color | Clear |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Recovered Wall Thickness (Nominal) | .047in, 1.2mm |
Cut Length | 45mm, 1.77in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Dual |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves ES1000-NO.1-C1-X- 45MM | Sager |
Where can I find additional details, specifications and documents for a 193197P022?
Additional datasheets, footprints and schematics for 193197P022 are listed on our Part Details page. You can also find images and similar parts to 193197P022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193197P022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193197P022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193197P022 fall under?
The 193197P022 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 193197P022 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193197P022 you can contact the distributor directly for product support, shipping queries etc.
Is the 193197P022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193197P022 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 193197P022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193197P022 often in real-time on the comparison pages.
What if I can't find stock of 193197P022?
You can fill out our help required form which you can use to request a quote for 193197P022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.