Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
774185P018,
9-1196028-6 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.48
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Fluid Type | Water |
Flexibility | Flexible |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Recovered Inside Diameter (Max) | .051in, 1.3mm |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Cut Length | 75mm, 2.953in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Americas |
Wall Type | Dual |
Product Family | QS1500 |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -40 – 110°C |
Heat Shrink Tubing And Sleeves Qs1500-No.1-F5-0- |Raychem Te Connectivity 774185P018 | Newark Electronics |
Heat Shrink Tubing and Sleeves QS1500-NO.1-F5-0- | Rapid Electronics |
TE Connectivity QS1500-NO.1-F5-0-75MM Heat Shrink Tubing | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing & Sleeves QS1500-NO.1-F5-0- 75MM | Sager |
Raychem QS1500 Polyolefin, Flexible, Adhesive Lined, Heat-Shrinkable Tubing, Black, cut-to-length 75mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 774185P018?
Additional datasheets, footprints and schematics for 774185P018 are listed on our Part Details page. You can also find images and similar parts to 774185P018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 774185P018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 774185P018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 774185P018 fall under?
The 774185P018 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 774185P018 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 774185P018 you can contact the distributor directly for product support, shipping queries etc.
Is the 774185P018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 774185P018 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 774185P018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 774185P018 often in real-time on the comparison pages.
What if I can't find stock of 774185P018?
You can fill out our help required form which you can use to request a quote for 774185P018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.