Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P016,
5-1190481-6 |
Fluid Type | Windshield Washer Fluid, Water, Gasoline, Transmission Fluid, Engine Coolant, Diesel Fuel, Brake Fluid, Engine Cleaner, Lubricating Oil |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Size Range | 0 – 2.36in, 0 – 60mm |
Cut Length | 2.362in, 60mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Shrink Temperature (Min) | 110°C |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0- 60MM | Sager |
Where can I find additional details, specifications and documents for a 063725P016?
Additional datasheets, footprints and schematics for 063725P016 are listed on our Part Details page. You can also find images and similar parts to 063725P016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P016 fall under?
The 063725P016 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P016 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P016 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P016 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 063725P016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P016 often in real-time on the comparison pages.
What if I can't find stock of 063725P016?
You can fill out our help required form which you can use to request a quote for 063725P016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.